EN
  • EN
  • DE

ADT7473ARQZ

Part No ADT7473ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool Remote Thermal Monitor and Fan Controller | IC REMOTE THERMAL CTRLR 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7473A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142331-ADT7473ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQZ CAD Model

Description

ON Semiconductor ADT7473ARQZ Product Overview

The ADT7473ARQZ from ON Semiconductor is a sophisticated thermal management device designed for precision monitoring and control of multiple fan speeds in various electronic applications. This versatile component is well-suited for use in desktop and notebook computers, servers, storage enclosures, and other systems where effective thermal regulation is crucial for maintaining performance and reliability.

Key Features

  • Temperature Monitoring: The ADT7473ARQZ is equipped with multiple temperature sensor inputs that provide accurate readings of system temperatures, enabling dynamic adjustments to fan speeds based on real-time thermal conditions.
  • Fan Speed Control: It supports up to three fan speed control outputs, allowing for precise management of cooling fan speeds to optimize the balance between cooling performance and acoustic noise.
  • PWM Outputs: The device features Pulse Width Modulation (PWM) outputs for efficient control of fan speeds, reducing power consumption and enabling smoother fan speed transitions.
  • I²C/SMBus Interface: Integration with the I²C or SMBus serial interface permits easy communication with the host system for configuration and monitoring, providing a high level of control and customization.

Product Specifications

  • Package: The ADT7473ARQZ is available in a 16-lead QSOP package, which is compact and suitable for space-constrained applications.
  • Supply Voltage: It operates at a supply voltage range of 3.0V to 3.6V, making it compatible with a variety of low-voltage systems.
  • Operating Temperature: The device is designed to operate over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ADT7473ARQZ is ideal for a range of applications that require effective thermal management. Its precise monitoring and control capabilities make it an essential component in systems that need to maintain optimal temperatures to prevent overheating and ensure longevity. The device's small footprint and low power consumption also make it an attractive choice for portable and battery-powered devices where space and energy efficiency are key considerations.

Conclusion

ON Semiconductor's ADT7473ARQZ is a reliable and efficient solution for thermal management in modern electronic systems. Its comprehensive feature set enables system designers to implement advanced cooling strategies that can adapt to varying thermal demands, ensuring that electronic components operate within safe temperature ranges and maintain peak performance.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1822 $50.1864
30+ $3.4315 $102.9450
46+ $3.3243 $152.9178
63+ $3.2170 $202.6710
81+ $3.1098 $251.8938
108+ $2.7881 $301.1148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,052 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess