EN
  • EN
  • DE

ADT7516ARQ

Part No ADT7516ARQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC TEMP SNSR QUAD DAC 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C
Accuracy ±5°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type I²C, MICROWIRE, QSPI, SPI
Output Alarm No
Output Fan No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADT7516
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377771-ADT7516ARQ
Ultra Librarian 3D Model Ultra Librarian ADT7516ARQ CAD Model

Description

Analog Devices ADT7516ARQ Temperature Sensor and Quad DAC

The ADT7516ARQ from Analog Devices Inc. is a multifunctional integrated circuit that combines a high-performance temperature sensor with a quad 12-bit digital-to-analog converter (DAC) in a compact 16-lead QSOP package. This versatile device is designed to cater to a wide range of applications that require precise temperature monitoring and control along with the ability to generate analog outputs, such as industrial control systems, environmental monitoring, and medical equipment.

Key Features

  • Integrated Temperature Sensor: The ADT7516ARQ features a precise on-chip temperature sensor with a resolution of 0.0625°C and an accuracy of ±1°C over the temperature range of -40°C to +120°C. This ensures reliable temperature readings for critical applications.
  • Quad 12-bit DAC: Equipped with four independent DAC channels, the device can generate analog voltages that can be used for various control purposes. Each DAC can be programmed with a 12-bit resolution, providing fine control over the output voltages.
  • Flexible Interface Options: The ADT7516ARQ offers both serial I²C and SPI interfaces, making it easy to integrate into various microcontroller-based systems. This flexibility allows designers to choose the most suitable communication protocol for their application.
  • Programmable Temperature Alarm: An important feature of the ADT7516ARQ is its programmable overtemperature and undertemperature alarm limits. These can trigger an interrupt when the monitored temperature exceeds the user-defined thresholds, enabling immediate response to critical conditions.
  • Low Power Consumption: Designed for efficiency, the ADT7516ARQ operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.

Applications

The ADT7516ARQ's blend of temperature sensing and analog output capabilities make it suitable for a variety of applications, including:

  • Industrial process control and automation
  • Environmental monitoring systems
  • Data acquisition systems
  • Medical equipment monitoring
  • Telecommunications infrastructure

With its robust feature set and flexible interfacing options, the ADT7516ARQ from Analog Devices Inc. is a highly reliable and versatile component for any system requiring accurate temperature sensing and multi-channel analog output capabilities.

You May Also Be Interested in

Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1818 $69.5454
6+ $19.0210 $114.1260
9+ $18.4266 $165.8394
12+ $17.8322 $213.9864
15+ $17.2378 $258.5670
20+ $15.4546 $309.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess