EN
  • EN
  • DE

ADT7473ARQZ-1R7

Part No ADT7473ARQZ-1R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM MON FAN CTLR 16-QSOP / Remote Thermal Monitor and Fan Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 44528-ADT7473ARQZ-1R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADT7473
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQZ-1R7 CAD Model

Description

The ADT7473ARQZ-1R7 is a high-performance, versatile sensor and fan controller IC from ON Semiconductor. This advanced device is designed to interface with a variety of temperature sensors, providing precise monitoring and control of system thermal conditions, making it an ideal solution for complex electronics that require efficient thermal management.

Key Features

  • Multiple Temperature Sensors: The ADT7473ARQZ-1R7 can monitor up to three remote temperature sensors and its own internal temperature, allowing for comprehensive system thermal management.
  • Fan Speed Control: This IC incorporates sophisticated fan control algorithms that can manage up to four fans independently, adjusting their speeds as necessary to maintain optimal system temperatures.
  • Programmable PWM Outputs: With programmable pulse-width modulation (PWM) outputs, the device ensures precise control over fan speeds, enhancing cooling efficiency and reducing noise.
  • I²C/SMBus Interface: The device features an I²C/SMBus serial interface, enabling easy integration with a microcontroller or other system components for communication and control.
  • Versatile Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements.

Applications

The ADT7473ARQZ-1R7 is particularly well-suited for use in computer servers, workstations, and other sophisticated electronics that require dynamic thermal management to maintain performance and reliability. Its precise monitoring capabilities make it an essential component for systems where temperature gradients can impact performance or cause damage.

Package and Quality

ON Semiconductor provides the ADT7473ARQZ-1R7 in a 24-lead QSOP package, ensuring a compact footprint suitable for space-constrained applications. The device adheres to the high-quality standards set by ON Semiconductor, ensuring reliability and performance in demanding environments.

Environmental Compliance

The ADT7473ARQZ-1R7 is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and meeting global regulatory requirements for electronic components.

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0036 $50.1800
125+ $0.8235 $102.9375
190+ $0.7978 $151.5820
260+ $0.7720 $200.7200
335+ $0.7463 $250.0105
450+ $0.6691 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,949 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess