EN
  • EN
  • DE

LAA1000-58-1

Part No LAA1000-58-1
Manufacturer Panduit Corp
Catalog Terminals
Description CONN TERM RECT TONG 1000MCM #5/8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panduit Corp
Packaging Bulk
Status Active
Terminal Type Rectangular Tongue
Stud/Tab Size 5/8 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.609" (15.47mm)
Length - Overall 7.367" (193.98mm)
Width - Outer Edges 2.531" (62.29mm)
Mounting Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 1000 MCM (kcmil)
Insulation Non-Insulated
Features Gel Filled
Contact Finish Tin
Diameter - Barrel ID 1.191" (30.25mm)
Diameter - Barrel OD 1.843" (46.79mm)
Win Source Part Number 1051518-LAA1000-58-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA1000-58-1 CAD Model

Description

The Panduit Corp connector has a part number of 1051518-LAA1000-58-1.

  • Part Number: 1051518-LAA1000-58-1
  • Feature: Gel-filled
  • Termination: Crimp and barrel
  • Contact Finish: Tin
  • Wire Gauge: 1000 MCM (kcmil)
  • Mounting: Free hanging (In-Line)
  • Terminal Type: Rectangular tongue
  • Width - Outer Edges: 2.531" (62.29mm)
  • Length - Overall: 7.367" (193.98mm)
  • Insulation: Non-insulated
  • Tab Thickness: 0.609" (15.47mm)
  • Stud/Tab Size: 5/8 Stud
  • Terminal Style: Single stud hole
  • Diameter - Barrel ID: 1.191" (30.25mm)
  • Diameter - Barrel OD: 1.843" (46.79mm)
  • Category: Connectors, Interconnects
  • Status: Active

You May Also Be Interested in

Panduit Corp
CONN SPADE TERM 10-12AWG #1/4 / 1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Need more? Email Us
Molex, LLC
CONN QC TAB 14-16AWG 0.250 CRIMP
Lowest to $0.7218
TE Connectivity
Ring Tongue Terminals - insulation Restricting(Continued) | CONN RING CIRC 18AWG #8 CRIMP
Lowest to $0.9841
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Lowest to $0.0722
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 4 AWG / Terminal Connector Rectangular Lug, Grounding 500MCM (kcmil)-4 AWG
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
CONN SPLICE 500-1000 MCM SCREW / Terminal Butt Splice, Inline, Individual Openings Connector Screw 500-1000MCM (kcmil)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0772 $61.1580
35+ $3.3460 $117.1100
54+ $3.2409 $175.0086
74+ $3.1370 $232.1380
96+ $3.0319 $291.0624
128+ $2.7189 $348.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess