EN
  • EN
  • DE

ADT7462ACPZ-500RL

Part No ADT7462ACPZ-500RL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer ON Semiconductor
Win Source Part Number 173636-ADT7462ACPZ-500RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7462ACPZ-500RL CAD Model

Description

ON Semiconductor ADT7462ACPZ-500RL: Temperature Sensor and System Monitor

The ADT7462ACPZ-500RL from ON Semiconductor is a highly integrated device designed to provide comprehensive temperature sensing and system monitoring functionalities. This advanced sensor is perfect for applications requiring accurate temperature measurements and system health monitoring in real-time. It is commonly utilized in computer servers, telecommunications equipment, and other sophisticated electronic systems where maintaining optimal temperature is crucial for performance and reliability.

With a compact LFCSP (Lead Frame Chip Scale Package) footprint, the ADT7462ACPZ-500RL offers a multitude of features in a space-efficient design. It is capable of monitoring the temperature of up to two remote sensor diodes and its own internal temperature. The dual-channel design allows for the monitoring of a CPU as well as another critical component, such as a GPU or FPGA, ensuring they operate within their thermal limits.

The device also includes a 10-bit ADC (Analog-to-Digital Converter) that provides the digital temperature readings, and it supports a variety of fan speed control modes. This flexibility enables system designers to optimize cooling strategies for different scenarios, reducing acoustic noise and power consumption when full cooling capacity is not needed.

Moreover, the ADT7462ACPZ-500RL features programmable limit settings for temperature and fan speed, which can trigger alarms if the system exceeds predefined thresholds. This proactive approach to system monitoring can help prevent damage due to overheating and reduce the risk of system failure.

Communication with the ADT7462ACPZ-500RL is achieved through an I²C-compatible interface, which allows for easy integration into most system architectures. The device also offers a shutdown mode to minimize power consumption when the system is in a low-power state or inactive.

ON Semiconductor's commitment to quality ensures that the ADT7462ACPZ-500RL meets the high reliability and performance standards required for today's demanding electronic environments. Whether it's for server farms, networking equipment, or high-performance computing applications, this temperature sensor and system monitor is an excellent choice for maintaining system health and efficiency.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2270 $59.1780
30+ $3.9543 $118.6290
46+ $3.8180 $175.6280
66+ $3.5453 $233.9898
85+ $3.4089 $289.7565
106+ $3.2726 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess