EN
  • EN
  • DE

SN65HVD233SHKJ

Part No SN65HVD233SHKJ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TRANSCEIVER 5V 8CFP / CAN 1Mbps Standby 3.3V 8-Pin CFPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 140mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CDFF
Manufacturer Package 8-CFP
Win Source Part Number 794827-SN65HVD233SHKJ
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD233-HT
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD233SHKJ CAD Model

Description

Product Overview: SN65HVD233SHKJ

The SN65HVD233SHKJ is a robust, high-performance CAN (Controller Area Network) transceiver module from the industry-leading semiconductor manufacturer, Texas Instruments. Designed to facilitate communication in automotive and industrial applications, this transceiver ensures reliable data transmission and reception over CAN networks, which are pivotal in systems requiring high levels of data integrity and error-free operations.

Key Features

  • Compatibility: Fully compatible with the ISO 11898-2 standard, the SN65HVD233SHKJ is designed to operate in high-speed CAN systems up to 1 Mbps. It is also interoperable with existing CAN components, ensuring seamless integration into current designs.
  • Bus-Pin Protection: The device provides extensive bus-pin fault protection exceeding ±36 V, making it robust against harsh electrical environments and improving system reliability.
  • Low Power Mode: Featuring a low-power standby mode, the transceiver supports power-saving strategies crucial for energy-sensitive applications, reducing the overall power consumption of the system.
  • Differential Output: The transceiver's differential output capability enhances the signal integrity over long cable runs and in noisy environments, ensuring consistent performance throughout the network.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, thereby safeguarding the transceiver and the system it operates within.

Applications

Thanks to its robust design and reliable performance, the SN65HVD233SHKJ is an excellent choice for various applications, including but not limited to:

  • Automotive networks such as body control modules, powertrain systems, and infotainment systems.
  • Industrial automation systems where distributed control is necessary.
  • Medical equipment with a need for reliable communication between devices.
  • Marine and avionics communication systems that require stringent data integrity.

Quality and Support

As with all Texas Instruments products, the SN65HVD233SHKJ is manufactured to the highest quality standards. Customers can expect comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the implementation of this transceiver in their projects. Texas Instruments' commitment to quality ensures that the SN65HVD233SHKJ not only meets but exceeds the expectations for high-performance CAN communication solutions.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.9553 $158.9553
2+ $153.6568 $307.3136
3+ $137.7612 $413.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 599 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess