EN
  • EN
  • DE

ADT7461ARZ

Part No ADT7461ARZ
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description ±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -55°C ~ 150°C
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition -40°C ~ 100°C
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142321-ADT7461ARZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7461ARZ CAD Model

Description

ON Semiconductor ADT7461ARZ Temperature Sensor IC

The ON Semiconductor ADT7461ARZ is a high-performance digital temperature sensor designed to offer precise thermal monitoring solutions for a variety of applications. This advanced sensor is housed in a compact SOIC-8 package, making it ideal for space-constrained designs. It is especially suitable for use in desktop and notebook computers, thermal management systems, and environmental control systems.

The ADT7461ARZ operates over a wide temperature range, providing accurate temperature readings from -40°C to +120°C, with an extended range up to +150°C for high-temperature environments. Its accuracy is ±1°C between the range of 0°C to +70°C, ensuring reliable performance for critical applications where precise temperature measurements are essential.

One of the key features of the ADT7461ARZ is its two-wire serial interface, which is compatible with the I²C bus, allowing for easy integration into existing systems without the need for complex wiring or additional components. This interface not only simplifies the design process but also enables the sensor to communicate with microcontrollers and other digital devices seamlessly.

The sensor also offers programmable setpoints for both over-temperature and under-temperature conditions, which can be used to trigger alarms or other protective mechanisms when temperatures exceed specified thresholds. This proactive approach to thermal management helps prevent overheating and potential damage to sensitive electronic components.

Additionally, the ADT7461ARZ has a low operating supply voltage range of 3.0V to 5.5V, making it versatile for both 3.3V and 5V systems. Its low power consumption is an advantage for battery-powered devices, ensuring minimal impact on overall system power usage.

Overall, the ON Semiconductor ADT7461ARZ temperature sensor IC is a reliable and efficient solution for monitoring and managing system temperatures. Its precision, ease of integration, and programmable features make it an excellent choice for engineers and designers looking to enhance the thermal reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess