Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-WLCSP (0.69x1.09)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-XFBGA, WLCSP
Case / Package 6-WLCSP (0.69x1.09)
Family Name PCT2202
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935301304012, 568-12410-2, 568-12410-1, 568-12410-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888796-PCT2202UKZ
Ultra Librarian 3D Model Ultra Librarian PCT2202UKZ CAD Model

Description

The PCT2202UKZ from NXP Semiconductors is a state-of-the-art temperature sensor designed for precision thermal monitoring in a wide array of applications. This advanced sensor is part of NXP's portfolio of high-performance temperature sensors that offer a blend of accuracy, versatility, and ease of integration.

Key Features

  • High Accuracy: The PCT2202UKZ offers exceptional accuracy in temperature measurement, making it suitable for applications where precise temperature control is critical.
  • Low Power Consumption: Designed for energy efficiency, this sensor is ideal for battery-operated devices, as it helps extend battery life with its low power requirements.
  • Digital Interface: It features a digital I2C interface, allowing for easy integration with microcontrollers and other digital systems.
  • Wide Temperature Range: The sensor operates over a broad temperature range, accommodating the needs of diverse environments and applications.
  • Small Footprint: The compact size of the PCT2202UKZ makes it an excellent choice for space-constrained applications.

Applications

The PCT2202UKZ is versatile enough to be used in various sectors, including but not limited to:

  • Consumer Electronics
  • Industrial Systems
  • Automotive Controls
  • Data Centers
  • Medical Devices

Technical Specifications

Parameter Value Accuracy ±0.5°C (typical) Supply Voltage 1.7V to 3.6V Operating Temperature -55°C to +125°C Interface I2C Package Compact, space-saving

In conclusion, the PCT2202UKZ from NXP is a robust and reliable temperature sensor, offering the precision required for modern technological solutions. Its combination of features makes it a top choice for developers looking to incorporate accurate temperature sensing into their designs.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS 8DSBGA / Temp Sensor Analog Serial (2-Wire, I2C, SMBus) 8-Pin DSBGA T/R
Need more? Email Us
ECAD model for TMP007AIYZFR
Texas Instruments
SENSOR TEMP ANLG VOLT SC-70-5
Lowest to $1.2713
ECAD model for LM94022QBIMGX/NOPB
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP
Need more? Email Us
ECAD model for EMC1404-2-AIZL-TR
National Semiconductor (TI)
ANALOG VOLTAGE OUTPUT SENSOR
Need more? Email Us
ECAD model for LM34H
NXP / Nexperia
Board Mount Temperature Sensors I2C LOCAL +/- 20C TS DIGITAL TEMP SENSOR
Lowest to $0.6513
ECAD model for LM75BDP-118
Maxim Integrated
ANALOG CIRCUIT, 1 FUNC, BICMOS,
Need more? Email Us
ECAD model for MAX6672AXK+
Maxim Integrated
7-CHANNEL PRECISION REMOTE-DIODE
Need more? Email Us
ECAD model for MAX6698UE34
Maxim Integrated
SENSOR TEMP ANLG VOLT SOT-23-3
Need more? Email Us
ECAD model for DS60R+T&R
IDT, Integrated Device Technology Inc
SENSOR TEMP I2C/SMBUS 8VFQFPN
Need more? Email Us
ECAD model for TS3000B3ANRG8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention