Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 85°C
Output Type Analog Voltage
Voltage - Supply 1.8V ~ 3.6V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (±6°C)
Test Condition 20°C ~ 50°C (-20°C ~ -10°C)
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 93 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705684-MAX6608IUK
Ultra Librarian 3D Model Ultra Librarian MAX6608IUK CAD Model

Description

Maxim Integrated MAX6608IUK Precision Temperature Sensor

The MAX6608IUK from Maxim Integrated is a high-precision temperature sensor designed for a variety of applications where accurate temperature monitoring is crucial. This tiny device offers a low-cost yet highly reliable solution for temperature sensing needs in a range of industries including consumer electronics, industrial systems, and medical devices.

Enclosed in a compact SOT-23 package, the MAX6608IUK provides a digital output that corresponds to the temperature it measures. The sensor's output is a linearly proportional voltage, with a scale factor of 10mV/°C, which simplifies its integration into various systems as it can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to microcontrollers.

One of the standout features of the MAX6608IUK is its impressive accuracy. The sensor maintains a ±3°C accuracy without the need for any external calibration from -40°C to +125°C, making it a reliable choice for systems where precision is paramount. Additionally, the device operates over a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in both low-power and standard power applications.

The low power consumption of the MAX6608IUK makes it ideal for portable and battery-powered devices, where power efficiency is a key consideration. It draws a minimal quiescent current, thus contributing to the overall energy efficiency of the system it is incorporated into.

Installation and maintenance are straightforward due to the sensor's simple three-pin configuration, which includes VCC, GND, and the VOUT pins. This simplicity enables easy deployment in complex circuits without the need for extensive wiring or additional components.

In summary, the Maxim Integrated MAX6608IUK temperature sensor is a versatile and precise component that offers designers a cost-effective solution for temperature monitoring. Its small footprint, ease of use, and high accuracy make it a valuable addition to any temperature-sensitive application.

You May Also Be Interested in

Texas Instruments
SENSOR TEMPERATURE SMBUS SOT563
Lowest to $1.0420
ECAD model for TMP102AIDRLRG4
Maxim Integrated
SENSOR TEMP ANLG VOLT SOT-23-3
Need more? Email Us
ECAD model for DS60R+T&R
National Semiconductor (TI)
ANALOG VOLTAGE OUTPUT SENSOR
Need more? Email Us
ECAD model for LM34H
Analog Devices Inc.
IC ADC 4CH W/TEMP SENSOR 8-SOIC
Lowest to $14.0140
ECAD model for AD7418AR
Texas Instruments
SENSOR TEMPERATURE SMBUS 8VSSOP
Lowest to $1.7017
ECAD model for TMP401AIDGKRG4
Maxim Integrated
7-CHANNEL PRECISION REMOTE-DIODE
Need more? Email Us
ECAD model for MAX6698UE34
Microchip Technology
SENSOR TEMP I2C/SMBUS 8UDFN
Lowest to $3.8316
ECAD model for AT30TSE758-MA8-T
National Semiconductor (TI)
SINGLE TRIP POINT SWITCH/DIGITAL
Need more? Email Us
ECAD model for LM26LVCISD-130
NXP / Nexperia
Board Mount Temperature Sensors I2C LOCAL +/- 2OC TS
Lowest to $0.5741
ECAD model for LM75AD,118

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention