The MAX485CPA is a low-power, slew-rate-limited transceiver designed for RS-485 and RS-422 communication. This device from Maxim Integrated is particularly well-suited for long-distance, low-speed data communication over a variety of network topologies. The MAX485CPA is widely used in industrial environments, HVAC systems, and networked communication systems due to its robustness and reliability.
Key Features
- Low Power Consumption: The MAX485CPA is designed for efficient operation, making it ideal for remote, battery-operated or power-sensitive systems.
- Slew-Rate Limited: This feature minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring error-free data transmission over longer distances.
- Half-Duplex Communication: The transceiver supports bidirectional communication on a single pair of wires, making it cost-effective and simplifying network layouts.
- Wide Supply Voltage Range: Operating from a single 5V supply, the MAX485CPA is versatile and can be integrated into a variety of systems without the need for complex power supplies.
- High Driver Output Capability: Capable of driving up to 32 devices on the bus, the transceiver is suitable for creating multi-point networks.
- Thermal Shutdown and Short-Circuit Protection: These safety features protect the device from damage due to faulty wiring or system malfunctions.
Applications
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Data Acquisition Systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V ±10%
Data Rate
2.5Mbps (max)
Number of Drivers/Receivers
1/1 (half-duplex)
Operating Temperature Range
0°C to +70°C
Package Type
8-Pin PDIP
The MAX485CPA transceiver is an essential component for any system requiring reliable data transmission in electrically noisy environments or over long distances. With its balanced driver and receiver, the device ensures robust communication in a compact and easy-to-implement form factor.