EN
  • EN
  • DE

ADP3155JRU-REEL7

Part No ADP3155JRU-REEL7
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC PS TRPL PENTIUM III 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 768023-ADP3155JRU-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3155
Introduction Date June 03, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP3155JRU-REEL7 CAD Model

Description

Product Overview: ADP3155JRU-REEL7

The ADP3155JRU-REEL7 is a high-performance, multi-phase synchronous Buck switching controller from ON Semiconductor, designed to address the needs of high-density power supply systems. This device is particularly suitable for applications that require efficient voltage regulation and are sensitive to power efficiency, such as advanced microprocessors, FPGAs, and other digital ICs.

Key Features

  • Multi-Phase Power Control: The ADP3155JRU-REEL7 offers multi-phase power control to reduce the total bulk capacitance needed, which can lead to a reduction in the overall footprint and cost of the power supply.
  • Voltage Regulation: It provides precise core voltage regulation by using a 5-bit digital-to-analog converter (DAC) that adjusts the output voltage in 0.1V increments from 1.3V to 3.5V.
  • High-Efficiency Operation: The device is optimized for high-efficiency operation, which is essential for reducing heat generation and improving system reliability.
  • Power Good Output: Features a 'power good' output signal, which can be used for power sequencing and supervisory functions, ensuring that the system operates reliably.
  • Overcurrent Protection: Includes integrated overcurrent protection to safeguard the device and the load from damage due to excessive current.

Applications

The ADP3155JRU-REEL7 is well-suited for a variety of applications, including:

  • Desktop and notebook computers
  • Graphic cards
  • Netcom equipment
  • Servers and data storage systems
  • Point of load applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADP3155JRU-REEL7 is no exception. It is available in a TSSOP-20 package and is provided in tape and reel form for easy integration into manufacturing processes. This product is designed to meet the stringent requirements of the industrial and computing markets, ensuring long-term performance and dependability.

Ordering Information

The ADP3155JRU-REEL7 is supplied in a REEL7 format, which indicates a quantity of 1000 devices on a reel, facilitating efficient high-volume assembly. For detailed product specifications and ordering information, please refer to the ON Semiconductor official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess