EN
  • EN
  • DE

ADM1034ARQ-REEL

Part No ADM1034ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM/FAN SPEED CTRLR 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 767899-ADM1034ARQ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1034
Introduction Date February 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1034ARQ-REEL CAD Model

Description

The ADM1034ARQ-REEL from ON Semiconductor is a sophisticated dual-channel digital thermometer and under/over-temperature alarm, integral for managing thermal conditions in advanced computer systems, environmental control systems, and other electronic devices. This precision device is supplied in a compact QSOP-16 package, designed for surface-mount technology, ensuring a minimal footprint on system boards.

Key Features:

  • Temperature Monitoring: The ADM1034ARQ-REEL is capable of monitoring the temperature of both its own environment and a remote thermal diode, which can be located on a CPU or other heat-generating component.
  • High Accuracy: It offers excellent temperature reading accuracy, with ±1°C accuracy for on-die thermal diodes and ±3°C for the internal sensor.
  • Programmable Temperature Limits: Users can set both over-temperature and under-temperature limits, and the device will provide an alert signal when temperatures exceed these thresholds.
  • SMBus Interface: Communication with the ADM1034ARQ-REEL is achieved through the System Management Bus (SMBus), a two-wire interface that allows for easy integration into existing system designs.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for energy-sensitive applications.

Applications:

The ADM1034ARQ-REEL is ideal for a wide range of applications that require precise temperature monitoring and thermal management, such as:

  • Desktop and Notebook Computers
  • Server Systems
  • Telecommunications Equipment
  • Industrial Systems

Product Offering:

The ADM1034ARQ-REEL is part of ON Semiconductor's extensive product line, which is known for its high reliability and performance standards. This product is available in reel packaging, facilitating efficient assembly processes for high-volume production requirements.

With its advanced features and ON Semiconductor's commitment to quality, the ADM1034ARQ-REEL is a premier choice for designers looking to implement robust thermal management solutions in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7313 $61.1191
17+ $7.1642 $121.7914
25+ $6.9403 $173.5075
35+ $6.7163 $235.0705
45+ $6.4925 $292.1625
60+ $5.8209 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess