EN
  • EN
  • DE

ADM1030ARQ

Part No ADM1030ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SNSR TEMP/FAN PWM CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C, ±1°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 125512-ADM1030ARQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1030ARQ CAD Model

Description

ON Semiconductor ADM1030ARQ Product Overview

The ADM1030ARQ is a sophisticated thermal monitor and fan control integrated circuit (IC) designed by ON Semiconductor, a leader in energy-efficient innovations. This precision device is engineered to manage and monitor the temperature within electronic systems, ensuring optimal performance and reliability. It is particularly suitable for applications in computer systems, telecommunications, and other electronics where thermal management is crucial.

At the heart of the ADM1030ARQ lies a temperature sensor with a dual-channel architecture. This enables the IC to monitor both its own temperature and the temperature of an external diode, typically located on a processor or another heat-generating component. The external temperature-sensing channel is highly accurate and compatible with both 2N3904 transistors and thermal diodes found in modern CPUs and GPUs, providing versatility in system design.

This device offers a programmable temperature threshold and hysteresis setting, which can be configured via the onboard serial bus interface. When the monitored temperature exceeds the programmed threshold, the ADM1030ARQ can trigger a fan control response. The fan speed control is implemented through an automatic or manual PWM (Pulse Width Modulation) output, which allows for precise control of fan speed to optimize cooling and acoustic performance.

Additional features of the ADM1030ARQ include over-temperature warning signals that alert the system to potential overheating conditions. This early warning system enables preventative measures to be taken before thermal conditions reach critical levels, protecting the system from potential damage. The IC also provides a standby mode for power savings, making it an energy-efficient solution for thermal management.

The ADM1030ARQ is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking to enhance system stability and longevity through effective thermal management.

By integrating the ADM1030ARQ into their designs, engineers can ensure that their systems operate within safe temperature ranges, reduce the risk of thermal-related failures, and achieve a balance between cooling efficiency and noise reduction.

You May Also Be Interested in

Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,997 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess