EN
  • EN
  • DE

DS1267-010

Part No DS1267-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10K 2CH 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 14-PDIP
Win Source Part Number 144514-DS1267-010
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1267-010 CAD Model

Description

Maxim Integrated DS1267-010 Digital Potentiometer

The DS1267-010 from Maxim Integrated is a versatile digital potentiometer that offers a unique blend of precision and flexibility to your electronic designs. This compact integrated circuit (IC) simulates the analog functionality of a potentiometer digitally, with the added advantage of computer-controlled adjustment. It is ideal for applications that require variable resistance settings controlled by software, which can be crucial in automated systems or products that undergo frequent calibration.

The DS1267-010 features dual digital potentiometers, each with a resistor array composed of 256 resistive elements. These elements provide a wide range of resistance values, allowing for fine-tuning and precise adjustments. The potentiometer values can be set through a simple 3-wire serial interface, which is compatible with most microcontrollers and digital systems, making integration into your project a breeze.

One of the key benefits of the DS1267-010 is its non-volatile memory (EEPROM), which allows the device to retain the last resistance settings even after power is removed. This feature ensures consistent performance between power cycles and reduces the need for recalibration, saving both time and resources.

Each potentiometer in the DS1267-010 can operate within a voltage range of 4.5V to 5.5V, making it suitable for 5V systems. The device also boasts a low temperature coefficient, ensuring minimal variation in resistance with temperature changes, which is critical for maintaining accuracy in temperature-sensitive applications.

Applications for the DS1267-010 are diverse and can include automated adjustments in audio control, calibration of system parameters, LCD screen contrast settings, and more. Its robustness and reliability make it an excellent choice for industrial, automotive, and consumer electronics where precise control of resistance is required.

To summarize, the Maxim Integrated DS1267-010 digital potentiometer is a high-quality, programmable solution for any project that demands reliable and precise resistance adjustments. Its dual-channel design, non-volatile memory, and ease of use through a serial interface make it a top pick for designers looking to add digital control to their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess