EN
  • EN
  • DE

ADM1030ARQ-REEL7

Part No ADM1030ARQ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SNSR TEMP/FAN PWM CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C, ±1°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014481-ADM1030ARQ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1030ARQ-REEL7 CAD Model

Description

Product Overview: ADM1030ARQ-REEL7

The ADM1030ARQ-REEL7 is a sophisticated thermal management device from ON Semiconductor, designed to cater to the advanced cooling requirements of modern electronic systems. This high-performance, dual-channel temperature monitor and PWM fan controller is an essential component for ensuring the reliability and efficiency of electronic equipment by regulating temperature through precise fan control.

Key Features

  • Dual-Channel: The device features two temperature sensor inputs that allow for monitoring multiple points, providing comprehensive thermal data.
  • Programmable Fan Speed Control: The PWM fan controller enables users to adjust fan speeds based on temperature readings, optimizing cooling and reducing noise.
  • High Accuracy: With its ability to precisely monitor temperatures, the ADM1030ARQ-REEL7 ensures the system operates within its thermal limits.
  • Flexibility: It is versatile and can be used in various applications, including personal computers, servers, and other thermally sensitive electronic systems.
  • Energy Efficient: By adjusting fan speeds according to system needs, it helps in reducing power consumption and improving the energy efficiency of the system.
  • Compact Packaging: Offered in a small, space-saving package, it is ideal for systems where space is at a premium.

Applications

The ADM1030ARQ-REEL7 is suitable for a wide range of applications that require active thermal management, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Data Storage Systems
  • Telecommunications Equipment
  • Industrial and Medical Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1030ARQ-REEL7 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging environments.

Ordering Information

The device is available in tape and reel packaging, making it suitable for automated assembly processes. The REEL7 suffix indicates the packaging option for this product, which facilitates efficient handling and placement during the manufacturing process.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Nuvoton Technology Corporation of America
Lowest to $9.7932
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4601 $58.8217
41+ $2.8391 $116.4031
63+ $2.7503 $173.2689
87+ $2.6616 $231.5592
113+ $2.5729 $290.7377
151+ $2.3068 $348.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,920 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess