EN
  • EN
  • DE

HMT31GR7EFR8C-PBT8

Part No HMT31GR7EFR8C-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 4Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948245-HMT31GR7EFR8C-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR8C-PBT8 CAD Model

Description

The HMT31GR7EFR8C-PBT8 is a 8GB DDR3 registered ECC (RDIMM) memory module manufactured by Hynix Semiconductor. This memory module is designed for server and workstation environments that demand high stability, reliability, and error correction capabilities. Registered DIMMs include a register between the memory controller and the DRAM chips, which helps to improve signal integrity and allows for higher memory capacities. ECC (Error-Correcting Code) memory can detect and correct single-bit errors, preventing data corruption and system crashes.

Applications

  • Servers: Primarily used in server systems to provide stable and reliable memory for critical applications and data storage.
  • Workstations: Employed in high-performance workstations for professional applications like video editing, 3D rendering, and scientific simulations.
  • Data Centers: Deployed in data centers to support virtualization, cloud computing, and other demanding workloads.
  • Industrial Computing: Integrated into industrial PCs requiring high reliability and error correction capabilities.

Features

  • Capacity: 8GB (Gigabytes).
  • DDR3 Technology: Compliant with the DDR3 standard, providing high-speed data transfer rates.
  • Registered (RDIMM): Includes a register to improve signal integrity and support higher memory capacities.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors to prevent data corruption.
  • Operating Speed: Typically operates at speeds such as 1600MHz (PC3-12800) or 1333MHz (PC3-10600), depending on the system configuration.
  • Voltage: Operates at a standard DDR3 voltage (typically 1.5V).

Benefits

  • Increased System Stability: Provides stable and reliable memory operation, reducing the risk of system crashes and data loss.
  • Improved Data Integrity: ECC functionality ensures data integrity by detecting and correcting errors.
  • Higher Memory Capacity: Registered DIMMs allow for greater memory capacities compared to unbuffered DIMMs.
  • Enhanced Performance: High-speed DDR3 technology improves system performance and responsiveness.
  • Reliable Operation: Designed for continuous operation in demanding server and workstation environments.

Additional Details

The HMT31GR7EFR8C-PBT8 is designed to be compatible with a wide range of server and workstation motherboards that support DDR3 RDIMM memory. It adheres to JEDEC standards for DDR3 memory modules, ensuring compatibility and interoperability. Detailed specifications, including timing parameters and operating temperature ranges, can be found in the official Hynix Semiconductor datasheet for this memory module.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess