EN
  • EN
  • DE

ADM1024ARUZ-REEL

Part No ADM1024ARUZ-REEL
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24TSSOP / PC's, PDA's Interface 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications PC's, PDA's
Interface Serial
Voltage - Supply 2.8V ~ 5.5V
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Type Surface Mount
Base Product Number ADM1024
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41870-ADM1024ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1024ARUZ-REEL CAD Model

Description

Product Overview: ADM1024ARUZ-REEL by ON Semiconductor

The ADM1024ARUZ-REEL is a highly integrated device from ON Semiconductor, designed to provide comprehensive monitoring and control of system conditions in electronic devices. This advanced product is a complete system hardware monitor for microprocessor-based systems, delivering a suite of features that ensure systems operate within their thermal and voltage parameters for enhanced reliability and performance.

Key Features

  • Temperature Monitoring: The ADM1024ARUZ-REEL is capable of monitoring its own temperature as well as the temperature of an external diode-connected transistor, which could be used to monitor CPU or system temperatures.
  • Voltage Sensing: It includes a set of voltage sensors to monitor power supply voltages, ensuring that all system voltages remain within specified limits. This is crucial for the stability and longevity of electronic components.
  • Fan Speed Control: The device can also control and monitor the speed of one or more cooling fans, which helps to maintain an optimal operating temperature and reduce noise and energy consumption.
  • Serial Bus Interface: It features a System Management Bus (SMBus) interface, which allows for easy communication with the host controller.
  • Programmable Set Points: Set points for temperature, voltage, and fan speed are programmable, allowing for customized monitoring thresholds tailored to specific system requirements.

Applications

The ADM1024ARUZ-REEL is versatile and can be employed in a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Availability

The device comes in a TSSOP-16 package and is part of the ADM1024ARUZ series. It is available in reel packaging, making it suitable for automated assembly processes and large-scale production needs.

With the ADM1024ARUZ-REEL, ON Semiconductor continues its tradition of providing innovative solutions for system health monitoring, ensuring that your electronic systems run efficiently and reliably under varying conditions and workloads.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0247 $63.2223
21+ $5.7635 $121.0335
32+ $5.5833 $178.6656
43+ $5.4031 $232.3333
56+ $5.2229 $292.4824
75+ $4.6824 $351.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess