EN
  • EN
  • DE

ADM1023ARQZ

Part No ADM1023ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description ACPI-Compliant, High Accuracy Microprocessor System Temperature Monitor | IC SENSOR TEMP DUAL PREC 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 120°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADM1023A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140566-ADM1023ARQZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1023ARQZ CAD Model

Description

ON Semiconductor ADM1023ARQZ Temperature Monitor and Fan Controller

The ADM1023ARQZ is a sophisticated temperature monitoring and fan control integrated circuit (IC) designed by ON Semiconductor, a leading player in the semiconductor industry. This high-performance IC is engineered to ensure precise thermal management in a variety of computer and electronic systems, where maintaining optimal temperature is crucial for system stability and longevity.

The ADM1023ARQZ provides a dual-channel temperature sensing solution that can monitor both its own temperature and the temperature of an external diode-connected transistor, typically used to monitor the CPU or another critical component. Its high accuracy and resolution make it an excellent choice for systems that require precise temperature readings to adjust cooling mechanisms effectively.

One of the key features of this device is its programmable fan control capability. The ADM1023ARQZ can control the speed of a DC fan based on temperature readings, thereby reducing noise and power consumption when full cooling is not needed. This feature contributes to energy-efficient operation and can prolong the life of the fan by avoiding unnecessary wear.

The IC also includes an SMBus interface, which is compatible with the standard System Management Bus (SMBus) used in most modern computer systems. This allows for easy communication and integration with the system's existing management infrastructure. The ADM1023ARQZ's SMBus interface supports read and write capabilities to its internal registers, enabling configuration and monitoring of the temperature and fan speed.

With its over-temperature alarm output, the ADM1023ARQZ can trigger a system-wide alert if a critical temperature threshold is exceeded, allowing for immediate action to be taken to prevent overheating. This protective feature is essential for high-performance computing environments and other applications where thermal conditions can rapidly change.

The ADM1023ARQZ is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its operational voltage range and low power consumption make it a versatile choice for various systems, from desktop and laptop computers to servers and telecommunications equipment.

In summary, the ON Semiconductor ADM1023ARQZ is a reliable and efficient solution for temperature monitoring and fan control, offering precision, programmability, and protection for advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9838 $63.8704
18+ $6.5509 $117.9162
28+ $6.3460 $177.6880
38+ $6.1414 $233.3732
49+ $5.9367 $290.8983
66+ $5.3225 $351.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess