EN
  • EN
  • DE

74LVC162244ADL

Part No 74LVC162244ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit buffer/line driver; with 30ohm series termination resistors, 5V input/output tolerant 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132715-74LVC162244ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC162244ADL CAD Model

Description

Product Overview: 74LVC162244ADL by NXP Semiconductors

The 74LVC162244ADL is a high-performance, low-voltage 16-bit buffer/line driver with 5V tolerant inputs/outputs designed by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which is renowned for its robustness and flexibility, making it ideal for a wide range of applications, including computing, telecommunications, and industrial systems.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, which allows for reduced power consumption and compatibility with lower voltage systems.
  • 5V Tolerant I/O: Inputs and outputs are tolerant to 5V, even when the device is powered off. This feature ensures that the 74LVC162244ADL can interface with 5V logic levels, providing versatility in mixed-voltage environments.
  • High-Speed Performance: With a typical propagation delay of only 3.7ns and an output transition time of 2.5ns at a 3.3V supply, the device supports high-speed signal transmission.
  • Bus-Hold Function: The IC includes a bus-hold feature that retains the last active logic level on its inputs when no driving signal is present, reducing the need for external pull-up or pull-down resistors.
  • Output Disable Feature: The 74LVC162244ADL provides an output disable function that places the I/Os in a high-impedance state, allowing for bidirectional data flow in bus-oriented systems.

Technical Specifications

  • Logic Family: LVC
  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Channels: 16
  • Output Type: 3-State
  • Package Type: TSSOP
  • Mounting Type: Surface Mount

Applications

The 74LVC162244ADL is adept at driving bus lines or buffering memory address registers due to its high drive and wide voltage compatibility. It is also suitable for interfacing with microprocessors/microcontrollers, as it can seamlessly translate between different logic levels. Its low power consumption and high-speed data handling capabilities make it an excellent choice for portable and battery-powered devices.

With its robust design and advanced features, the 74LVC162244ADL from NXP Semiconductors is a reliable and efficient solution for modern electronic design challenges.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6511 $58.5990
220+ $0.5343 $117.5460
335+ $0.5176 $173.3960
465+ $0.5010 $232.9650
600+ $0.4842 $290.5200
800+ $0.4340 $347.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess