EN
  • EN
  • DE

ADM1023ARQ-REEL

Part No ADM1023ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP PREC DUAL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 120°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 115848-ADM1023ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1023ARQ-REEL CAD Model

Description

The ADM1023ARQ-REEL is a high-performance, precision integrated circuit temperature sensor from ON Semiconductor, designed for advanced thermal management applications in a variety of systems. This device is part of a series of low-cost, high-accuracy temperature sensors that provide an output current proportional to the temperature, with a predictable and stable temperature coefficient.

Key Features

  • Accuracy: Offers high accuracy with ±1°C over a temperature range of 0°C to +70°C, ensuring reliable temperature readings for critical applications.
  • Supply Voltage: Operates from a 3.0V to 5.5V supply voltage, making it suitable for a wide range of applications including portable devices.
  • Digital Output: Features a 2-wire serial interface which is compatible with I²C and SMBus standards, allowing for easy integration into existing digital systems.
  • Programmable Resolution: Comes with programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed for power-sensitive applications with its low operating current, helping to extend battery life in portable devices.
  • Overtemperature Alarm: Includes an overtemperature alarm output which can be set via software, providing an additional layer of protection for the system.

Applications

The ADM1023ARQ-REEL is ideal for a wide range of temperature monitoring applications, including:

  • Desktop and Notebook Computers
  • Servers and Telecom Equipment
  • Environmental Control Systems
  • Industrial and Medical Instrumentation

Package and Availability

This device is offered in a 16-pin QSOP package and is part of the REEL product series, indicating its availability in tape and reel packaging suitable for automated assembly processes. The ADM1023ARQ-REEL is designed for commercial and industrial temperature ranges, making it a versatile choice for a multitude of applications that require precise temperature monitoring and control.

ON Semiconductor's commitment to quality and performance is evident in the ADM1023ARQ-REEL, making it a reliable choice for designers looking to incorporate advanced thermal management into their systems.

You May Also Be Interested in

Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Multicomp
Insulating Kit
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess