EN
  • EN
  • DE

ADM1021AARQ-REEL

Part No ADM1021AARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 127929-ADM1021AARQ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1021AARQ-REEL CAD Model

Description

The ADM1021AARQ-REEL is a high-performance, low-cost temperature monitor from ON Semiconductor, a leading supplier of semiconductor-based solutions. This precision integrated circuit is designed to accurately monitor the temperature of computer processors, graphics cards, and other electronic devices, ensuring optimal performance and preventing overheating.

Key Features

  • Accuracy: Offers high accuracy temperature measurements with a typical accuracy of ±1°C over a temperature range of -40°C to +125°C.
  • Dual-Channel: Features two temperature sensor inputs – one for a remote thermal diode and another for an on-chip temperature sensor. This allows for monitoring the device's temperature as well as the temperature of an external component.
  • Interface: Communicates over a 2-wire serial interface compatible with System Management Bus (SMBus) standards, which makes it easy to integrate into existing systems.
  • Programmable: Includes programmable overtemperature and undertemperature limits, allowing designers to set thresholds that trigger alarms when temperatures exceed safe operating ranges.
  • Versatile: Suitable for a wide range of applications, including personal computers, office electronics, industrial controls, and telecommunications equipment.
  • Power Efficient: Operates on a low supply voltage from 3.0V to 5.5V, optimizing power consumption for battery-powered devices.

Package and Availability

The ADM1021AARQ-REEL is available in a QSOP-16 package, which is designed for space-saving on the PCB. It is supplied in tape and reel format, facilitating efficient handling and manufacturing processes, particularly for high-volume production environments.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ADM1021AARQ-REEL is manufactured under strict quality control standards, ensuring reliable performance and longevity for critical applications where temperature management is paramount.

Conclusion

With its precision monitoring capabilities, programmable features, and efficient communication interface, the ADM1021AARQ-REEL from ON Semiconductor stands out as a superior choice for temperature monitoring solutions across a diverse range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Multicomp
Insulating Kit
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8411 $64.4385
80+ $1.5107 $120.8560
120+ $1.4634 $175.6080
165+ $1.4160 $233.6400
215+ $1.3687 $294.2705
285+ $1.2278 $349.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess