EN
  • EN
  • DE

PI3HDMI1310-AZLEX

Part No PI3HDMI1310-AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description HDMI Switch 72-Pin TQFN EP T/R / IC DVI/HDMI MUX/DEMUX 72TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Applications HDMI
Supply Voltage (V) 3.3V
Manufacturer Package 72-WFQFN Exposed Pad
Supplier Device Package 72-TQFN (11x5)
Mounting Style SMD
Family Part Number PI3HDMI1310
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 755611-PI3HDMI1310-AZLEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI3HDMI1310-A
Introduction Date November 09, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI3HDMI1310-AZLEX CAD Model

Description

Introducing the PI3HDMI1310-AZLEX from Diodes Incorporated

The PI3HDMI1310-AZLEX is a cutting-edge HDMI 1.3 switch that has been meticulously designed by Diodes Incorporated to deliver unparalleled performance in high-definition audio and video applications. This product stands as a testament to Diodes Incorporated's commitment to innovation and quality in the semiconductor industry.

At its core, the PI3HDMI1310-AZLEX is a three-to-one HDMI switch, capable of seamlessly switching between three HDMI sources to a single output. This functionality makes it an ideal solution for various consumer electronics, including HDTVs, digital set-top boxes, and Blu-ray players, where multiple HDMI inputs are a necessity.

The switch supports a wide range of data rates up to 2.25 Gbps per channel, ensuring compatibility with high-resolution video formats up to 1080p and 12-bit deep color. Furthermore, it is compliant with HDMI 1.3 specifications, guaranteeing users the full range of HDMI features, including high-bandwidth digital content protection (HDCP) and audio return channel (ARC).

One of the standout features of the PI3HDMI1310-AZLEX is its integrated pre-emphasis and equalization, which enhance signal integrity over long cable distances. This ensures a reliable connection and high-quality video and audio transmission, even in setups that require longer cable runs.

Designed with ease of use in mind, the PI3HDMI1310-AZLEX offers plug-and-play installation with no software or drivers required. Its low-power operation and small package size make it an energy-efficient and space-saving addition to any home theater system or multimedia setup.

For developers and manufacturers, the PI3HDMI1310-AZLEX also provides great flexibility. It is available in a RoHS-compliant package, aligning with environmental standards and regulations. Additionally, its design is optimized for a straightforward PCB layout, facilitating easier integration into end products.

In conclusion, the PI3HDMI1310-AZLEX from Diodes Incorporated is a feature-rich HDMI switch that offers reliability, high performance, and compliance with the latest HDMI standards. Whether for personal use or integration into consumer electronics products, this switch is poised to enhance the multimedia experience for users around the globe.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2701 $101.6080
125+ $1.2304 $153.8000
170+ $1.1907 $202.4190
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess