Product Overview: 74LVXC3245QSC from ON Semiconductor
The 74LVXC3245QSC is a versatile, high-performance octal transceiver designed by ON Semiconductor, engineered to address the needs of modern high-speed bidirectional communication between data buses. The device is part of the LVXC family, which operates at a lower voltage range, providing power efficiency and compatibility with modern systems.
Key Features
- Logic Type: Octal Transceiver
- Voltage Range: 2.7V to 3.6V
- Interface: Bidirectional
- Mounting Type: Surface Mount
- Package: QSOP-24
- Propagation Delay: Fast speed operation
- Operating Temperature: -40°C to +85°C
Product Description
The 74LVXC3245QSC transceiver features eight non-inverting bidirectional buffers with 3-state outputs and is designed to be used as an interface between a 3V and 5V bus in a mixed 3V/5V supply environment. Each byte has separate control inputs which can be shorted together for full 8-bit operation.
The device's low-voltage operation and bus hold circuitry make it ideal for use in systems that require low power consumption without compromising on performance. The 74LVXC3245QSC is capable of driving heavily loaded buses with the minimal signal distortion and supports live insertion and withdrawal to minimize system disruptions.
ON Semiconductor's commitment to quality ensures that the 74LVXC3245QSC meets the stringent requirements of the industry, making it suitable for a wide array of applications, including telecommunications, computing, and industrial controls where reliable data transfer is critical.
Applications
- Telecommunications
- Computing systems
- Industrial controls
- Data acquisition systems
- Multi-voltage systems
With its robust design and advanced features, the 74LVXC3245QSC from ON Semiconductor is a top choice for designers looking for a reliable transceiver to facilitate efficient and stable data exchange across different voltage domains.