EN
  • EN
  • DE

74F132SJ

Part No 74F132SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 1.1V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 12.5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74F132
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1131268-74F132SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F132SJ CAD Model

Description

The 74F132SJ is a high-performance, Quad 2-Input NAND Schmitt Trigger manufactured by ON Semiconductor. Designed with cutting-edge technology, this integrated circuit (IC) is an essential component for a wide range of digital electronics, offering a combination of speed and reliability.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger, providing a stable and reliable logic operation with hysteresis to improve noise margins.
  • Package / Case: The device comes in a SOIC-14 package, which is a small-outline integrated circuit with 14 leads, providing a compact footprint for space-constrained applications.
  • Operating Temperature: It operates over a broad temperature range, typically from 0°C to 70°C, making it suitable for commercial-grade applications.
  • Supply Voltage: It supports a wide range of supply voltages from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • Logic Level - High: 2V minimum, ensuring compatibility with other standard 5V logic families.
  • Logic Level - Low: 0.8V maximum, providing a clear distinction between high and low logic levels.
  • Current - Output High, Low: 4mA at 5V, offering sufficient drive capability for typical applications.

Applications

The 74F132SJ is versatile and can be used in various digital applications such as signal conditioning, pulse shaping, and in systems requiring noise immunity. Its robust design makes it ideal for use in telecommunications, computing, and industrial electronics where high-speed and reliable logic operations are critical.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74F132SJ is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. The device also benefits from ON Semiconductor's global support and technical expertise.

You May Also Be Interested in

Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess