EN
  • EN
  • DE

MAX6709IUB+

Part No MAX6709IUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.19V, 2.93V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 705815-MAX6709IUB+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6709
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6709IUB+ CAD Model

Description

Maxim Integrated MAX6709IUB+ Overview

The MAX6709IUB+ from Maxim Integrated is a versatile and compact quad voltage monitor designed to ensure the reliability and stability of electronic systems. This device is particularly suitable for applications that require monitoring multiple supply voltages simultaneously. With its tiny µMAX-10 package, it is an ideal solution for space-constrained applications such as portable devices, embedded systems, and industrial equipment.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to four different supply voltages, making it a comprehensive solution for systems with multiple power rails.
  • Adjustable Thresholds: Users can set the voltage thresholds for each monitor input via external resistors, allowing for customized voltage supervision tailored to specific application needs.
  • Low Power Consumption: With a quiescent current of just 40µA, the MAX6709IUB+ is highly energy-efficient, which is crucial for battery-powered devices.
  • Wide Voltage Range: It is capable of monitoring voltages from 1.2V to 5.5V, accommodating a broad range of power supply specifications.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing users to manually trigger a system reset if necessary.
  • Robust Output: The device offers an active-low reset output, which remains asserted for a minimum of 140ms after all voltages have returned to acceptable levels, ensuring a reliable system reset.
  • High Accuracy: The MAX6709IUB+ offers high threshold accuracy, ensuring precise monitoring and control of system voltages.

Applications

The MAX6709IUB+ is well-suited for a variety of applications that require dependable voltage monitoring, including:

  • Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Medical Devices
  • Portable/Battery-Powered Devices

Maxim Integrated's commitment to quality and reliability is embodied in the MAX6709IUB+, making it a top choice for engineers and designers looking for a reliable voltage monitoring solution.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3847 $50.0787
52+ $1.9567 $101.7484
80+ $1.8955 $151.6400
110+ $1.8344 $201.7840
141+ $1.7732 $250.0212
189+ $1.5898 $300.4722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess