EN
  • EN
  • DE
  • IT

ADP-2-20-75+

Part No ADP-2-20-75+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 5MHZ-2GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.6dB
Frequency 5 MHz ~ 2 GHz
Specifications Isolation (Min) 15dB, 5° Imbalance (Max)
Size / Dimension 0.310" L x 0.220" W x 0.112" H (7.87mm x 5.58mm x 2.84mm)
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 816757-ADP-2-20-75+
Ultra Librarian 3D Model Ultra Librarian ADP-2-20-75+ CAD Model

Description

The 816757-ADP-2-20-75+ is a versatile RF power divider/splitter manufactured by Mini-Circuits.

  • Applications: RF and wireless
  • Isolation: 15dB
  • Maximum Imbalance: 5 degrees
  • Frequency Range: 5 MHz to 2 GHz
  • Size: 0.310" L x 0.220" W x 0.112" H (7.87mm x 5.58mm x 2.84mm)
  • Package: 6-SMD, flat leads
  • Mounting: Surface mount
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Mini-Circuits
4 WAYS PWR SPLTR, DC - 8400 MHZ
Need more? Email Us
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.7895
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $25.8453
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess