EN
  • EN
  • DE

74ACT715SCX

Part No 74ACT715SCX
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO SYNC 20SOIC / Video Generator IC Logic 20-SOIC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Generator
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT715
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 25371-74ACT715SCX
Ultra Librarian 3D Model Ultra Librarian 74ACT715SCX CAD Model

Description

ON Semiconductor 74ACT715SCX Product Overview

The 74ACT715SCX from ON Semiconductor is a high-performance, integrated circuit designed for waveform generation applications. Crafted with precision, this device is part of the 74ACT series, known for its advanced CMOS technology that offers a perfect blend of speed and power efficiency.

Key Features

  • Waveform Generation: The 74ACT715SCX is capable of generating a wide range of waveforms, making it an ideal choice for various digital applications.
  • High-Speed Operation: With its advanced CMOS technology, the device ensures high-speed operation without compromising on power consumption.
  • Low Power Dissipation: It is designed to have a reduced power dissipation, which is essential for maintaining the overall efficiency of the electronic system.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, providing flexibility in different voltage environments.
  • Industrial Temperature Range: The 74ACT715SCX operates reliably across an industrial temperature range, ensuring performance stability under various conditions.

Applications

The versatility of the 74ACT715SCX makes it suitable for a myriad of applications, including:

  • Signal processing
  • Waveform synthesis
  • Function generators
  • Clock generation circuits
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74ACT715SCX is manufactured under strict quality control measures to ensure reliability and performance consistency. It is designed to meet the rigorous demands of the electronics industry, offering both robustness and precision in a compact package.

Package and Availability

The 74ACT715SCX comes in a surface-mount package, specifically in an SOIC-24 (Small Outline Integrated Circuit) form factor. This packaging allows for efficient use of PCB space, making it suitable for space-constrained applications. The product is available through various distributors, ensuring easy access for designers and manufacturers around the globe.

With its combination of features, the 74ACT715SCX from ON Semiconductor is an excellent choice for designers looking for a reliable waveform generation solution.

You May Also Be Interested in

Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess