EN
  • EN
  • DE

3N257

Part No 3N257
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 2A KBPM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Standard 600 V Through Hole KBPM
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, KBPM
Case / Package KBPM
Family Name 3N25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906726-3N257
Ultra Librarian 3D Model Ultra Librarian 3N257 CAD Model

Description

The ON Semiconductor 3N257 is a robust and high-performance power rectifier designed to meet the needs of a wide range of electronic applications. This device is known for its high efficiency and reliability, making it a preferred choice for engineers and designers in various industries.

Key Features:

  • High Reverse Voltage Capability: The 3N257 is capable of withstanding high reverse voltages, which makes it suitable for applications that experience surges or require high voltage operations.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, ensuring that power loss is minimized during operation, leading to improved energy efficiency and thermal performance.
  • Fast Switching Speed: This rectifier switches rapidly, which is crucial for applications that require quick response times and high-frequency operations.
  • High Surge Current Capability: The device can handle high surge currents, providing reliable performance under transient conditions and protecting circuits from potential damage.
  • Rugged Construction: ON Semiconductor's 3N257 is built to withstand harsh conditions and is encapsulated in a durable package that ensures long-term reliability and stability.

Applications:

The versatile nature of the 3N257 makes it suitable for a variety of applications, including:

  • Power supply units
  • Motor controllers
  • Automotive systems
  • Industrial automation
  • Consumer electronics

Technical Specifications:

Parameter Value Peak Repetitive Reverse Voltage 600 V Average Rectified Forward Current 3 A Non-Repetitive Peak Surge Current 80 A Operating Junction Temperature Range -65°C to 175°C Package Type TO-220

For detailed information, datasheets, and technical support, customers are advised to visit ON Semiconductor's official website or contact authorized distributors.

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess