Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 161527-3LP02C-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3LP02C-TB CAD Model

Description

The 3LP02C-TB is a state-of-the-art low-power CMOS logic hex inverter produced by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to meet the increasing demands for power efficiency and miniaturization in modern electronic applications. With its tiny footprint and low power consumption, the 3LP02C-TB is an ideal choice for portable and battery-powered devices, as well as other applications where space and power are at a premium.

Key Features

  • High-Speed Operation: The 3LP02C-TB is capable of fast switching, making it suitable for high-frequency applications.
  • Low Power Consumption: This component is designed to operate with minimal power draw, which helps in extending battery life and reducing energy costs.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2V to 6V, providing flexibility in various circuit designs.
  • High Noise Immunity: The device features a built-in noise immunity that ensures stable operation even in electrically noisy environments.
  • Lead-Free and RoHS Compliant: The 3LP02C-TB is environmentally friendly and meets current regulatory requirements for hazardous substances.

Applications

The versatility of the 3LP02C-TB allows it to be used in a wide range of applications. It is particularly well-suited for use in:

  • Portable and wearable electronics
  • Power management systems
  • Logic translation and signal gating
  • Data processing equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 3LP02C-TB is manufactured under strict quality control standards to ensure it meets the reliability demands of modern electronic devices. Customers can trust in the consistent performance and longevity of this hex inverter.

You May Also Be Interested in

ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.3672
ECAD model for MDD3400
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 10A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for AOD400
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P
STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
Alpha & Omega Semiconductor Inc.
Lowest to $0.4398
ECAD model for AOD4114
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to $5.2552
ECAD model for AOK53S60
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.4023
ECAD model for AOD404

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3671 $70.0381
25+ $5.2248 $130.6200
39+ $5.0618 $197.4102
53+ $4.8975 $259.5675
69+ $4.7346 $326.6874
92+ $4.2456 $390.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,700 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention