EN
  • EN
  • DE

FCH104N60

Part No FCH104N60
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 37A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 104mOhm at 18.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 82nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4165pF at 380V
Power Dissipation (Maximum) 357W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1173585-FCH104N60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCH104N60 CAD Model

Description

Product Overview: FCH104N60 - ON Semiconductor

The FCH104N60 is a robust N-channel power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This high-performance component is engineered to handle high current and voltage levels, making it an ideal choice for a wide range of power applications including power supplies, converters, and motor drives.

Key Features

  • High Current Capability: The FCH104N60 is capable of conducting a substantial amount of current, which is essential for applications that demand high power density.
  • High Voltage Tolerance: With a drain-to-source voltage (VDS) of 600V, this MOSFET can efficiently manage high voltage operations, providing reliable performance in challenging conditions.
  • Low On-Resistance: The device features a low on-state resistance (RDS(on)), minimizing conduction losses and enhancing overall efficiency.
  • Fast Switching Speed: The fast-switching capabilities of the FCH104N60 allow for efficient operation at high frequencies, which is beneficial for reducing the size of passive components in a circuit.
  • Enhanced Thermal Performance: ON Semiconductor's advanced technology ensures that the FCH104N60 can operate at higher temperatures without compromising reliability, thanks to its superior thermal characteristics.

Applications

The versatility of the FCH104N60 makes it suitable for various high-power applications. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)
  • Automotive and Industrial Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FCH104N60 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by customers in industrial and automotive markets. With its excellent efficiency, reliability, and performance, the FCH104N60 is a testament to ON Semiconductor's dedication to innovation and quality.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4328 $53.1936
28+ $3.6372 $101.8416
43+ $3.5235 $151.5105
59+ $3.4099 $201.1841
76+ $3.2962 $250.5112
102+ $2.9552 $301.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,284 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess