Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Technology Mixed Technology
Number of Circuits 2
Applications General
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1218691-MC3423DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC3423
Introduction Date January 15, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC3423DR2G CAD Model

Description

The MC3423DR2G from ON Semiconductor is a versatile and robust overvoltage crowbar sensing circuit, designed to protect sensitive electronic equipment from voltage transients and surges that could lead to damage and failure. This integrated circuit (IC) is specifically engineered to detect overvoltage conditions and quickly activate a crowbar mechanism to create a short circuit, thereby diverting the excess voltage away from the protected components and safely to ground.

The MC3423DR2G is packaged in a small outline integrated circuit (SOIC) package, making it suitable for space-constrained applications. Its compact size does not compromise its functionality; the device is capable of handling a wide range of voltage thresholds, which can be precisely set by external resistors. This level of customization ensures that it can be tailored to the specific protection requirements of various circuits.

Featuring a low standby current, the MC3423DR2G is an energy-efficient choice for continuous monitoring of overvoltage conditions without significantly impacting the power budget of the system it is integrated into. Its fast response time is crucial in preventing damage to electronic components, as it can respond to overvoltage events in a matter of microseconds.

With its built-in hysteresis, the MC3423DR2G prevents unwanted oscillations and nuisance tripping, which can be especially important in environments where electrical noise or transient conditions are common. This stability ensures reliable operation even under adverse conditions.

Applications of the MC3423DR2G are diverse, spanning across various industries. It is commonly used in power supplies, motor controllers, automotive electronics, and any other systems that require precise overvoltage protection. Its ability to safeguard against unpredictable voltage spikes makes it an essential component for ensuring the longevity and reliability of electronic equipment.

In summary, the MC3423DR2G from ON Semiconductor is a highly reliable and efficient solution for protecting electronic circuits from damaging overvoltage conditions. Its fast response, low power consumption, and customizable voltage threshold make it a top choice for engineers and designers looking to enhance the safety features of their electronic products.

You May Also Be Interested in

ON Semiconductor
DIODE PROTECTION 105V 6TSOP
Need more? Email Us
ECAD model for SZNCP3712ASNT1G
Littelfuse Inc.
SIDACTOR BI 90V 100A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38B
Littelfuse Inc.
SIDACTOR ETHERNET POE 90V 100A
Lowest to $2.4308
ECAD model for SEP0900Q38CB
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 350VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-350-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Thinking Electronic Industrial Co.,Ltd
Varistor 0603, 12Vdc , 0.2pf
Lowest to $0.1598
ECAD model for LCP1G050M0R2R
Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
Littelfuse Inc.
SIDACTOR ETHERNET POE 30V 100A
Need more? Email Us
ECAD model for SEP0300Q38CB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention