EN
  • EN
  • DE

2SK932-24-TB

Part No 2SK932-24-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 721671-2SK932-24-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK932-24-TB CAD Model

Description

Product Overview: 2SK932-24-TB by ON Semiconductor

The 2SK932-24-TB is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the field of energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This MOSFET is designed to meet the rigorous demands of a wide range of applications, offering a perfect blend of low on-resistance and high switching speeds.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-to-Source Voltage (VDS): 24V
  • Continuous Drain Current (ID): Offers high current handling capabilities.
  • Power Dissipation (PD): Effectively manages power to ensure reliability.
  • RDS(on): Low on-resistance to minimize power loss and increase efficiency.
  • Package / Case: TB

Applications

The 2SK932-24-TB MOSFET is suitable for a variety of applications, including but not limited to:

  • Power management systems
  • DC/DC converters
  • Motor drives
  • Switching regulators
  • Load switches
  • Battery management systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2SK932-24-TB MOSFET is no exception. It is designed to withstand tough conditions and is characterized by its robustness and long operational life. Users can expect consistent performance even under varying environmental and thermal conditions.

Environmental Compliance

The 2SK932-24-TB MOSFET is in compliance with environmental regulations, ensuring that it meets current RoHS standards. ON Semiconductor is dedicated to providing environmentally friendly solutions that help to reduce the ecological footprint of electronic components.

Support and Availability

ON Semiconductor provides extensive support for their products. Detailed datasheets, technical documentation, and application notes for the 2SK932-24-TB are available on the company's website. Furthermore, ON Semiconductor's global distribution network ensures the availability of their products and timely delivery to meet customer needs.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess