EN
  • EN
  • DE

SC16C850VIBS,157

Part No SC16C850VIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN / UART 1-CH 128byte FIFO 1.8V 32-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-HVQFN (5x5)
Win Source Part Number 793939-SC16C850VIBS,157
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C850V
Introduction Date November 02, 2006
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C850VIBS,157 CAD Model

Description

Product Overview: SC16C850VIBS,157 - NXP

The SC16C850VIBS,157 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface IC designed and manufactured by NXP Semiconductors. This versatile chip offers an ideal solution for bridging legacy serial devices to modern USB-based systems, enhancing connectivity and data transfer capabilities.

Key Features

  • Enhanced Data Rates: The SC16C850VIBS,157 supports baud rates up to 1.5 Mbps, ensuring high-speed data communication for critical applications.
  • Deep FIFOs: With 128-byte FIFOs for both transmit and receive, this UART can handle high data throughput, reducing CPU load and improving system efficiency.
  • Single 3.3V Power Supply: Its low-voltage operation is suitable for power-sensitive applications, and it simplifies power management in embedded systems.
  • Programmable Character Length: It allows for 5, 6, 7, or 8-bit characters, providing flexibility in data format and compatibility with a wide range of protocols.
  • Auto Hardware/Software Flow Control: It offers built-in support for hardware (RTS/CTS) and software (XON/XOFF) flow control, ensuring reliable data transfer with minimal risk of data loss.

Applications

The SC16C850VIBS,157 is designed to meet the demands of a variety of applications, including:

  • Industrial Automation
  • Point of Sale Systems
  • Telecommunications
  • Networking Equipment
  • Consumer Electronics

Package and Quality

This device comes in a compact 32-pin HVQFN package, which is optimal for space-constrained applications. NXP's commitment to quality ensures that the SC16C850VIBS,157 meets the rigorous standards required for industrial and commercial use, providing reliable performance under a range of environmental conditions.

Conclusion

The SC16C850VIBS,157 from NXP is a robust and versatile UART interface IC that offers enhanced features for high-speed data communication. Its deep FIFOs, flexible character length settings, and hardware/software flow control make it an excellent choice for designers looking to integrate serial communication capabilities into their next-generation products.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess