EN
  • EN
  • DE

2SK3666-3-TB-E

Part No 2SK3666-3-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 10MA 200MW 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 1.2mA @ 10V
Current Drain (Id) - Max 10mA
Voltage - Cutoff (VGS off) @ Id 180mV @ 1μA
Max Input Capacitance 4pF @ 10V
Resistance - RDS(On) 200 Ohm
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 1004739-2SK3666-3-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3666-3-TB-E CAD Model

Description

ON Semiconductor 2SK3666-3-TB-E Power MOSFET

The 2SK3666-3-TB-E from ON Semiconductor is a robust N-channel Power MOSFET designed for high-efficiency power management applications. This semiconductor device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of modern electronic circuits.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and higher efficiency in power conversion applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SK3666-3-TB-E is well-suited for applications that require quick response times, such as switching power supplies and DC-DC converters.
  • High Drain-Source Voltage: It supports a high drain-source voltage (VDSS), allowing it to handle higher voltage applications with ease.
  • Low Gate Charge: The low gate charge (QG) characteristic of this MOSFET minimizes switching losses, further enhancing the efficiency of the device.
  • Rugged Design: The 2SK3666-3-TB-E is designed to withstand harsh conditions, making it a reliable choice for industrial and automotive applications.

Applications:

The versatile nature of the 2SK3666-3-TB-E makes it suitable for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive electronics
  • Lighting systems
  • Telecommunication equipment

Technical Specifications:

Parameter Value
Configuration Single
Channel Mode Enhancement
Channel Type N-Channel
Drain-Source Voltage (VDSS) 600V
Continuous Drain Current (ID) 12A
Power Dissipation (PD) 45W
Operating Temperature Range -55°C to +150°C

In conclusion, the 2SK3666-3-TB-E from ON Semiconductor is a high-performance Power MOSFET that offers reliability, efficiency, and versatility for advanced electronic applications. Its superior electrical characteristics make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0809 $57.8435
1,740+ $0.0665 $115.7100
2,695+ $0.0644 $173.5580
3,715+ $0.0623 $231.4445
4,800+ $0.0602 $288.9600
6,425+ $0.0540 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,570 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention