EN
  • EN
  • DE

SN65C3238EDW

Part No SN65C3238EDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SOIC  /  5/3 Transceiver Full RS232 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SN65C
Other Names 2156-SN65C3238EDW-TI,TEXTISSN65C3238EDW
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261204-SN65C3238EDW
Ultra Librarian 3D Model Ultra Librarian SN65C3238EDW CAD Model

Description

The Texas Instruments SN65C3238EDW is a robust, high-performance RS-232 interface IC that provides a reliable solution for serial communication in a variety of applications. This integrated circuit is designed to meet the stringent requirements of the EIA/TIA-232-F standards and is capable of operating with a single 3.3V power supply, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Supply Voltage: Operates from a single 3.3V supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • Data Rate: Supports data rates up to 250 kbps, enabling high-speed data transmission for efficient communication.
  • Electrostatic Discharge (ESD) Protection: Offers robust ESD protection exceeding 15 kV using the IEC 61000-4-2 Air-Gap Discharge method, ensuring reliability and longevity in harsh environments.
  • Driver/Receiver Channels: Features 3 driver and 5 receiver channels, providing flexibility in handling multiple data streams simultaneously.
  • Low Power Shutdown: Includes a low-power shutdown mode that reduces power consumption when the device is not in active use.
  • Wide Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, suitable for demanding industrial applications.

Applications

The SN65C3238EDW is designed for use in a variety of applications where reliable serial communication is required. It is commonly employed in:

  • Portable and battery-powered devices
  • Point-of-sale terminals
  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure

Package and Quality

The device is offered in a 28-pin SOIC wide-body (DW) package, ensuring ease of integration into system designs. Texas Instruments is committed to delivering high-quality products, and the SN65C3238EDW is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable RS-232 interface solution, the Texas Instruments SN65C3238EDW represents a combination of performance, efficiency, and durability that is hard to match.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess