The ON Semiconductor 2SK3072 is a high-performance N-Channel MOSFET that offers efficient power management for a variety of applications. This semiconductor device is designed to handle high currents and voltages with ease, making it an ideal choice for power supply and switching applications.
Key Features:
- Low On-Resistance: The 2SK3072 boasts a low on-resistance, which translates to reduced conduction losses and improved efficiency in your circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is essential for power conversion and other applications requiring quick response times.
- High Breakdown Voltage: The device is designed to withstand high breakdown voltages, ensuring reliability and stability even under stressful electrical conditions.
- Low Drive Voltage: It can be driven at lower voltages, which makes it compatible with logic-level circuits and reduces power consumption.
Applications:
The 2SK3072 is versatile and can be used in a wide range of applications, including:
- Power Supplies
- DC/DC Converters
- Motor Drives
- Switching Applications
- Power Management Functions
Product Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60 V
Continuous Drain Current (I<sub>D)
1 A
Power Dissipation (P<sub>D)
1.25 W
Gate-to-Source Voltage (V<sub>GS)
±20 V
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the ON Semiconductor 2SK3072 N-Channel MOSFET is a solid choice for designers looking to enhance power efficiency and operational reliability in their electronic designs.