EN
  • EN
  • DE

LNBTVS6-220S

Part No LNBTVS6-220S
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 20VWM 35VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22V
Max Clamping Voltage 35V
Peak Pulse Current(Ippm) 500A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 019703-LNBTVS6-220S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBTVS6-220S CAD Model

Description

Introducing the LNBTVS6-220S from STMicroelectronics

The LNBTVS6-220S is a cutting-edge transient voltage suppression (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This robust device offers a unique combination of high surge capability and low clamping voltage, making it an ideal choice for protecting sensitive electronic circuits from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and other voltage surges.

Key Features

  • Surge Protection: The LNBTVS6-220S is specifically engineered to withstand high energy transients, providing reliable protection for your electronic systems against surges defined in IEC 61000-4-5 (8/20 µs wave shape).
  • Low Clamping Voltage: With its low clamping voltage, this device ensures that any excess voltage is kept to a minimum, thereby safeguarding sensitive components from potential damage.
  • High Peak Pulse Power: It can handle a peak pulse power of 600 W (10/1000 µs), offering robust protection for your circuits.
  • Low Leakage Current: The LNBTVS6-220S boasts a low leakage current, contributing to the overall energy efficiency of the system it is protecting.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection upon detection of a surge.

Applications

The LNBTVS6-220S is suitable for a wide range of applications, including:

  • Telecommunication systems
  • Industrial control systems
  • Power supply protection
  • Consumer electronics
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LNBTVS6-220S is no exception, as it is manufactured to meet the stringent standards for which STMicroelectronics is known. This TVS diode is RoHS compliant and is designed for long-term reliability, ensuring that your electronic devices are protected for the duration of their lifecycle.

In summary, the LNBTVS6-220S from STMicroelectronics represents a reliable and effective solution for protecting electronic circuits against voltage transients. With its superior surge protection capabilities, low clamping voltage, and rapid response time, it stands out as a top choice for engineers and designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6526 $58.7340
220+ $0.5359 $117.8980
335+ $0.5186 $173.7310
460+ $0.5024 $231.1040
600+ $0.4851 $291.0600
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess