EN
  • EN
  • DE

ESDA6V2HPRL

Part No ESDA6V2HPRL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260269-ESDA6V2HPRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA6V2HPRL CAD Model

Description

The ESDA6V2HPRL is a state-of-the-art ESD protection device manufactured by STMicroelectronics, designed to safeguard sensitive electronics from the potentially damaging effects of Electrostatic Discharge (ESD). This robust component is essential for modern electronic applications where high-speed data lines and sensitive circuits require reliable protection.

Key Features:

  • Transient Protection: The ESDA6V2HPRL offers superior transient protection for data lines as per IEC 61000-4-2 (ESD) at ±30 kV (air and contact discharge), ensuring your devices remain safe from sudden electrical surges.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures minimal impact on the signal quality of protected lines, making it ideal for high-speed data interfaces.
  • High Integration: It integrates six unidirectional Transil diodes for ESD protection, simplifying design and saving board space in multi-line applications.
  • SOT-23-6L Package: The compact SOT-23-6L package is designed for space-saving on PCBs, making it suitable for portable and miniaturized electronic devices.
  • Large Bandwidth: The ESDA6V2HPRL has a large bandwidth, accommodating various high-speed data protocols without compromising signal integrity.
  • Low Leakage Current: It features a very low leakage current, ensuring minimal power loss and prolonging battery life in portable applications.

Applications:

STMicroelectronics' ESDA6V2HPRL is versatile and can be used in a wide range of applications. It is particularly well-suited for protecting sensitive components in:

  • USB 2.0, USB 3.0, and HDMI interfaces
  • Smartphones, tablets, and other portable devices
  • Serial-ATA and LVDS lines
  • Video, SIM, and Memory interfaces
  • High-speed data lines in consumer electronics

In summary, the ESDA6V2HPRL from STMicroelectronics is an indispensable component for designers looking to enhance the longevity and reliability of their electronic products by providing top-notch ESD protection.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess