EN
  • EN
  • DE

2SK2394-7-DLP-TB-E

Part No 2SK2394-7-DLP-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159445-2SK2394-7-DLP-TB-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK2394-7-DLP-TB-E CAD Model

Description

The 2SK2394-7-DLP-TB-E from ON Semiconductor is a high-performance N-channel silicon MOSFET designed for a wide range of applications. This power MOSFET is well-suited for high-speed switching applications due to its low on-resistance and high switching speed. It is also characterized by its high breakdown voltage and reliability, making it an excellent choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: This MOSFET features a very low on-resistance, which translates to reduced power losses during operation and improved overall efficiency.
  • High Switching Speed: The device is capable of high-speed switching, which is essential for applications that require fast turn-on and turn-off times.
  • High Breakdown Voltage: With a high breakdown voltage, the 2SK2394-7-DLP-TB-E is able to handle higher voltages without succumbing to breakdown, ensuring stable operation under stress.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

This MOSFET is ideal for a variety of applications, including:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Switching regulators
  • LED lighting
  • Inverters

Product Specifications

Parameter Value
Configuration Single
Channel Mode Enhancement
Channel Type N-Channel
Drain-Source Breakdown Voltage 60 V
Continuous Drain Current 30 A
Power Dissipation 30 W
Operating Temperature Range -55°C to +150°C

With its combination of efficiency, speed, and reliability, the 2SK2394-7-DLP-TB-E from ON Semiconductor is an optimal solution for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.7335
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention