EN
  • EN
  • DE

2SK2394-6-TH-TB

Part No 2SK2394-6-TH-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159444-2SK2394-6-TH-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2394-6-TH-TB CAD Model

Description

Product Overview: 2SK2394-6-TH-TB by ON Semiconductor

The 2SK2394-6-TH-TB is a high-performance N-channel MOSFET brought to you by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions. This particular MOSFET is designed to deliver optimal efficiency and reliability for a wide range of applications, making it an excellent choice for designers and engineers looking to enhance their power management systems.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): The 2SK2394-6-TH-TB can handle a maximum drain-source voltage of up to 60V, providing ample headroom for various circuit designs.
  • Continuous Drain Current (ID): It offers a high continuous drain current of up to 50A, ensuring high current handling capability.
  • RDS(on): The device features a low on-state resistance, minimizing conduction losses and improving overall efficiency.
  • Total Power Dissipation (PD): With a substantial total power dissipation, this MOSFET can manage significant amounts of power, making it suitable for high-power applications.
  • Operating Temperature Range: The MOSFET is designed to operate within a broad temperature range, ensuring stability and performance under varying environmental conditions.
  • Package: The 2SK2394-6-TH-TB is available in a TO-220AB package, known for its durability and ease of mounting on printed circuit boards.

Applications

The versatility of the 2SK2394-6-TH-TB MOSFET makes it ideal for a variety of applications, including:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Switching applications
  • Power management solutions

With its robust construction and ON Semiconductor's commitment to quality, the 2SK2394-6-TH-TB MOSFET is a reliable component for any project that requires efficient power handling and switching capabilities. Its combination of high current capacity, low on-resistance, and thermal efficiency makes it a highly effective choice for engineers and designers looking to optimize their power systems.

For detailed specifications and application notes, customers are encouraged to review the official datasheet provided by ON Semiconductor, which offers in-depth information to ensure proper integration into their designs.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
Lowest to $0.2132
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess