EN
  • EN
  • DE

2SK2073-6-TB

Part No 2SK2073-6-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159277-2SK2073-6-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2073-6-TB CAD Model

Description

ON Semiconductor 2SK2073-6-TB Product Overview

The 2SK2073-6-TB from ON Semiconductor is a cutting-edge power MOSFET designed for high-efficiency power management applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the ever-evolving needs of the electronics industry. It is particularly well-suited for switching applications that require low on-resistance, high-speed performance, and minimal power loss.

Key Features

  • Low On-Resistance: The device boasts an incredibly low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for high-speed operation, the 2SK2073-6-TB ensures swift transitions, making it ideal for high-frequency applications.
  • High Reliability: With ON Semiconductor's rigorous quality standards, this MOSFET is designed for long-term reliability and stable operation even under challenging conditions.
  • Advanced Packaging: The product comes in a TO-220AB package, which offers robustness and excellent thermal performance, ensuring the device operates within its temperature specifications.

Applications

The versatility of the 2SK2073-6-TB makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive applications
  • Switching regulators

Technical Specifications

The 2SK2073-6-TB has an impressive set of technical characteristics that make it a top choice for power management tasks:

  • Drain-Source Voltage (Vdss): 60V
  • Continuous Drain Current (Id): 50A
  • Power Dissipation (Pd): 45W
  • Operating Temperature Range: -55°C to +150°C

ON Semiconductor's 2SK2073-6-TB is a testament to their dedication to providing high-quality, reliable components for the electronics industry. Its superior performance specifications and adaptability to various applications make it an essential component for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess