EN
  • EN
  • DE

P4SMAJ170AT/R

Part No P4SMAJ170AT/R
Manufacturer Panjit
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Panjit
Win Source Part Number 342992-P4SMAJ170AT/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4SMAJ170AT/R CAD Model

Description

The P4SMAJ170AT/R is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from transient voltage events, such as electrostatic discharge (ESD), lightning, and inductive switching. This TVS diode is packaged in an SMA package, which makes it suitable for applications requiring compact size and surface-mount technology.

Applications

  • I/O port protection
  • Data line protection
  • Power supply protection
  • Microcontroller protection
  • Industrial control systems
  • Automotive electronics

Features

  • SMA surface mount package
  • Peak pulse power: 400W (10/1000 μs waveform)
  • Reverse standoff voltage: 170V
  • Uni-directional configuration
  • Low clamping voltage
  • Fast response time
  • High surge capability
  • RoHS compliant

Benefits

  • Effective Transient Protection: Provides robust protection against transient voltage events, preventing damage to sensitive electronic components.
  • Compact Size: The SMA package allows for efficient use of board space, making it suitable for compact designs.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage to protected circuitry.
  • High Surge Capability: Withstands high surge currents, ensuring reliable protection in harsh environments.
  • Uni-directional Protection: Designed for protection against positive voltage transients.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

The P4SMAJ170AT/R TVS diode from Panjit is a reliable solution for protecting sensitive electronic devices from voltage transients. Its compact size, fast response time, and high surge capability make it a suitable choice for a wide range of applications where overvoltage protection is critical.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess