EN
  • EN
  • DE

2SK1847-TB

Part No 2SK1847-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159179-2SK1847-TB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK1847-TB CAD Model

Description

2SK1847-TB - ON Semiconductor

The 2SK1847-TB from ON Semiconductor is a high-performance N-Channel MOSFET designed to deliver efficient power management in a wide array of electronic applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the modern electronics industry.

Key Features:

  • Low On-Resistance: The 2SK1847-TB boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for high-performance power switching applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET is well-suited for applications requiring fast switching times, such as power supplies and DC-DC converters.
  • High Breakdown Voltage: With a high breakdown voltage, the 2SK1847-TB ensures reliable operation even under high voltage conditions, offering a robust solution for power electronics.
  • Gate Charge Optimization: The device features an optimized gate charge that facilitates lower switching losses, contributing to the efficiency of the overall system.

Applications:

The versatile nature of the 2SK1847-TB MOSFET makes it suitable for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Inverters
  • Switching Regulators
  • Automotive Electronics

Product Specifications:

Parameter Value
Configuration Single
Channel Mode Enhancement
Channel Type N-Channel
Drain-Source Voltage (VDS) 500V
Continuous Drain Current (ID) 12A
Power Dissipation (PD) 100W
RDS(on) 0.52Ω

With its combination of high efficiency, reliability, and versatility, the 2SK1847-TB MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2023 $50.5750
605+ $0.1660 $100.4300
935+ $0.1608 $150.3480
1,290+ $0.1556 $200.7240
1,665+ $0.1504 $250.4160
2,225+ $0.1349 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess