EN
  • EN
  • DE

TMS320F28023DAS

Part No TMS320F28023DAS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 64KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Core Processor C28x
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 20
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 7x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Family Part Number TMS320F28023
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 716769-TMS320F28023DAS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F28023DAS CAD Model

Description

Product Overview: TMS320F28023DAS

The TMS320F28023DAS is a high-performance microcontroller from Texas Instruments, designed for advanced embedded control applications. This device is part of the TMS320F2802x Piccolo™ series that offers a perfect blend of processing power, refined control capabilities, and cutting-edge peripherals suitable for a wide range of applications.

At the heart of the TMS320F28023DAS is a 32-bit CPU, known as the C28x core, which provides 60 MHz of processing power. This core is optimized for real-time control and can handle demanding tasks with ease. The microcontroller also features TI's proprietary Control Law Accelerator (CLA), a co-processor that offloads complex control algorithms from the main CPU, allowing for faster and more efficient processing.

The device comes equipped with 128KB of flash memory and 12KB of RAM, providing ample storage for both code and data. The flash memory boasts a fast access time and is also programmable, which makes it possible to update firmware in the field. Additionally, the TMS320F28023DAS includes a rich set of peripherals including PWM outputs, analog-to-digital converters (ADCs), and capture inputs, making it highly suitable for motor control, power conversion, and sensor interfacing.

For communication needs, the microcontroller supports multiple serial communication interfaces such as I2C, SPI, and UART, enabling it to easily connect with other devices and sensors. It also includes a CAN bus interface, which is essential for automotive and industrial applications where robust communication is critical.

The TMS320F28023DAS is designed with robustness in mind, featuring a wide operating temperature range and various built-in protection mechanisms. It is an ideal choice for engineers looking for a reliable and powerful microcontroller for sophisticated control systems. Texas Instruments also provides comprehensive development tools and software support to streamline the design process, including the Code Composer Studio™ integrated development environment and controlSUITE™ software suite.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0226 $60.1130
11+ $9.8647 $108.5117
16+ $9.5564 $152.9024
22+ $9.2482 $203.4604
28+ $8.9399 $250.3172
38+ $8.0151 $304.5738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess