EN
  • EN
  • DE

SN74S169N

Part No SN74S169N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BINARY COUNTER / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74S169
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673373-SN74S169N
Ultra Librarian 3D Model Ultra Librarian SN74S169N CAD Model

Description

The SN74S169N is a high-performance binary counter integrated circuit produced by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the 74S series, known for its speed and reliability, and is widely used in digital systems for counting applications.

Key Features

  • 4-Bit Binary Counter: The SN74S169N is capable of counting up to 16 binary states, making it suitable for a wide range of counting applications.
  • Synchronous Operation: This counter features synchronous operation, ensuring that the outputs change simultaneously on the rising edge of the clock signal for precise timing and control.
  • Multiple Counting Modes: It offers both up and down counting modes, providing versatility in its use across different types of digital circuits.
  • Clear Function: The device includes a direct clear function, allowing the user to reset the counter to zero instantly.
  • Dual-In-Line Package: Packaged in a 16-pin plastic DIP, the SN74S169N is designed for easy insertion into standard breadboards and sockets.
  • Wide Operating Voltage: It operates over a broad voltage range, accommodating various levels of signal standards and power supplies.

Applications

The SN74S169N is versatile and can be used in a variety of electronic systems, including:

  • Industrial control systems
  • Robotics
  • Process counters
  • Timers
  • Frequency dividers
  • State machines

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74S169N is built to the highest standards, ensuring that it performs consistently in the most demanding environments. With TI's rigorous testing protocols, users can rely on this binary counter to maintain accuracy and longevity in their electronic projects.

Ordering Information

To order the SN74S169N or to obtain more information about pricing and availability, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are receiving genuine TI products for optimal performance and support.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess