EN
  • EN
  • DE
Part No J108
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 80 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 3 V @ 10 nA
Resistance - RDS(On) 8 Ohms
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number J108
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 608633-J108
Ultra Librarian 3D Model Ultra Librarian J108 CAD Model

Description

Introducing the J108 N-Channel JFET from ON Semiconductor

The J108 is a high-performance N-Channel Junction Field Effect Transistor (JFET) brought to you by ON Semiconductor, a global pioneer in power and signal management. This particular JFET is designed to provide efficient switching with a low gate-source cutoff voltage, making it an excellent choice for a wide range of applications.

Key Features and Benefits

  • Low On-Resistance: The J108 offers low on-resistance, which enhances its efficiency and reduces power loss during operation, thereby improving overall system performance.
  • High-Speed Switching: This JFET is capable of high-speed switching, which is essential for applications that require fast response times.
  • Low Gate-Source Cutoff Voltage (Vgs(off)): The low cutoff voltage allows for the JFET to be easily controlled and switched with minimal voltage, ensuring compatibility with a variety of circuits.
  • High Input Impedance: With its high input impedance, the J108 minimizes the loading effect on preceding stages and is suitable for high-impedance circuits.
  • Compact SOT-23 Packaging: The device is available in a small SOT-23 package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic design.

Applications

The versatility of the J108 makes it well-suited for numerous applications, including but not limited to:

  • Analog switches
  • Choppers
  • Commutators
  • Low-noise amplifiers
  • Audio amplifiers
  • General-purpose amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The J108 is no exception, as it is manufactured under strict quality control standards to ensure that it meets the rigorous demands of industrial and consumer applications.

Conclusion

Whether you're designing audio equipment, communication devices, or any other system requiring a reliable switching component, the J108 N-Channel JFET from ON Semiconductor is a solid choice that combines performance with compactness. Its robust design and flexible application range make it a valuable addition to any electronic project.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess