EN
  • EN
  • DE

2SK1577-1-T7

Part No 2SK1577-1-T7
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159031-2SK1577-1-T7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK1577-1-T7 CAD Model

Description

The 2SK1577-1-T7 is a high-quality N-Channel MOSFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This MOSFET is designed for use in a wide range of applications, offering excellent performance in terms of speed, efficiency, and reliability. With its advanced technology and superior design, the 2SK1577-1-T7 is an ideal choice for designers looking for a component that can handle high power and current with ease.

Key Features

  • Drain-Source Voltage (Vdss): The 2SK1577-1-T7 can withstand a maximum drain-source voltage of up to 900V, making it suitable for high-voltage applications.
  • Continuous Drain Current (Id): It offers a continuous drain current of 2A, ensuring that it can manage significant current flow during operation.
  • Low On-Resistance (Rds on): The device features a low on-resistance which translates to reduced power loss and improved efficiency in circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can switch on and off rapidly, which is crucial for power regulation and conversion.
  • Gate Charge (Qg): It has a low gate charge, resulting in lower switching losses and making it easier to drive the MOSFET.
  • Package: The 2SK1577-1-T7 comes in a TO-220SIS package, which is known for its durability and thermal efficiency.

Applications

The 2SK1577-1-T7 is versatile and can be used in various applications such as:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Lighting systems
  • High voltage switching circuits

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SK1577-1-T7 is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs to specifications under various conditions. Customers can trust this MOSFET to deliver consistent performance and longevity in their electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
Lowest to $0.2132
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess