EN
  • EN
  • DE

TLV320AIC21IPFBR

Part No TLV320AIC21IPFBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC DUAL-CH PROG LP 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 043196-TLV320AIC21IPFBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC21IPFBR CAD Model

Description

The TLV320AIC21IPFBR is a high-performance audio codec from Texas Instruments, designed to deliver exceptional audio quality for a wide range of applications. This integrated circuit is part of TI's extensive audio product line and is suitable for use in both professional and consumer audio systems.

Key Features:

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio ADC and DAC, the TLV320AIC21IPFBR ensures high fidelity audio capture and playback, making it ideal for applications requiring superior sound quality.
  • Multiple Audio Formats: The device supports a variety of audio data formats, including I2S, left-justified, and right-justified, offering flexibility for interfacing with different microprocessors or digital signal processors.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption modes, which greatly extend battery life in portable devices.
  • Programmable Functions: The codec includes programmable functions such as volume control, mute, and microphone amplifier gain, providing designers with the ability to customize audio performance to specific requirements.
  • Integrated PLL: The onboard phase-locked loop (PLL) facilitates easy clock generation for the ADC and DAC, simplifying system design and reducing the need for external components.

Applications:

The TLV320AIC21IPFBR is versatile and can be used in a variety of audio applications, including:

  • Portable audio devices
  • Smartphones and tablets
  • Professional audio recording equipment
  • Automotive audio systems
  • Home entertainment systems
  • Public address systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TLV320AIC21IPFBR is no exception. Manufactured with precision, it meets the high standards of reliability and performance that users have come to expect from TI products.

Package Information:

The TLV320AIC21IPFBR comes in a compact 48-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while providing enough pins for all necessary audio connections and control interfaces.

You May Also Be Interested in

Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9356 $59.8068
7+ $16.3575 $114.5025
10+ $15.8463 $158.4630
14+ $15.3351 $214.6914
17+ $14.8240 $252.0080
23+ $13.2904 $305.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess