EN
  • EN
  • DE

2SJ585

Part No 2SJ585
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158752-2SJ585
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ585 CAD Model

Description

The ON Semiconductor 2SJ585 is a high-performance, P-Channel MOSFET that offers efficient power management for a wide array of electronic applications. Designed for optimal switching performance, this MOSFET is an excellent choice for designers looking to achieve a balance between reducing energy loss and ensuring reliability in their circuit designs.

Key Features

  • Low On-Resistance: The 2SJ585 features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: With its capability for high-speed switching operations, this MOSFET is suitable for applications requiring fast switching times, such as motor control circuits and power management systems.
  • Gate Charge: It has a low gate charge, which reduces the amount of energy needed to turn the MOSFET on and off, contributing to the energy efficiency of the overall system.
  • Voltage Rating: The device can handle a drain-source voltage (VDS) of up to -60V, providing a good safety margin for applications operating at lower voltages.
  • Current Capacity: With a continuous drain current (ID) of -20A, the 2SJ585 is capable of handling significant current loads, making it suitable for high-power applications.

Applications

The 2SJ585 is versatile and can be used in a variety of applications, such as:

  • Power Management
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • Load Switching
  • Power Inverters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SJ585 is no exception. It is built to meet stringent standards, ensuring a long operational life and stable performance in even the most demanding conditions. Whether you're designing for consumer electronics or industrial systems, the 2SJ585 provides the efficiency and durability needed for your power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7138 $60.6730
200+ $0.5856 $117.1200
310+ $0.5671 $175.8010
425+ $0.5486 $233.1550
545+ $0.5313 $289.5585
730+ $0.4759 $347.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess