EN
  • EN
  • DE

2SJ522-TLB

Part No 2SJ522-TLB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158701-2SJ522-TLB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ522-TLB CAD Model

Description

2SJ522-TLB - ON Semiconductor

The 2SJ522-TLB from ON Semiconductor is a high-performance P-Channel MOSFET designed for use in a wide range of electronic applications. As a power management solution, this device is well-suited for load switch and battery protection circuits, offering efficient power handling and control in compact and energy-sensitive systems.

With its robust thermal performance and high-speed switching capabilities, the 2SJ522-TLB is an optimal choice for designers looking to enhance system reliability and efficiency. The device features a low on-resistance, which minimizes conduction losses and improves overall power efficiency. This characteristic is particularly beneficial in applications where power conservation is a priority, such as in portable and battery-operated devices.

The 2SJ522-TLB is housed in a compact TLB package, which is engineered for surface-mount technology (SMT), allowing for a reduction in PCB space requirements. This packaging also provides excellent power dissipation and contributes to the MOSFET's ability to handle high current levels without compromising its performance or longevity.

Key specifications of the 2SJ522-TLB include a drain-source voltage (V_DS) of -60V, a continuous drain current (I_D) of -20A, and a low gate threshold voltage (V_GS(th)), making it easy to drive and control with standard logic levels. The device also features fast switching speeds, which is critical for applications that require rapid power modulation, such as motor control circuits and power regulators.

ON Semiconductor's commitment to quality and reliability is evident in the 2SJ522-TLB, which is designed to meet stringent industry standards. Its performance is characterized by a wide operating temperature range, ensuring stable operation under varying environmental conditions. This MOSFET is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

In summary, the 2SJ522-TLB from ON Semiconductor is a versatile and efficient P-Channel MOSFET that offers designers a compact, high-performance solution for a variety of power management applications. With its low on-resistance, high-speed switching, and thermal efficiency, this device is an excellent choice for enhancing system performance and extending battery life in portable electronics.

You May Also Be Interested in

Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
ON Semiconductor
Lowest to $0.7335
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess